TERM BLK 23POS 45DEG 3.81MM PCB
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 281-7788-ND |
| Product Name | Terminal Blocks - Wire to Board |
| Mounting Options | PCB |
| Approvals | RoHS Compliant |
| Operating Temperature | -50 to 240 C (-58 to 464 F) |
| # of Contacts | 23 |