"6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.150"" (3.81mm) Through Hole"
Spring Cage Terminal Block, 6 Pos, 3.81mm Pitch, 300V, 10A, Thru-Hole Product overview: 1885920000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, 10A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1885920000 can be used for catalog matching and distributor lookup.
Manufacturer: Weidmüller
Category: Connectors, Interconnects -Terminal Blocks- Wire to Board
Package: Tube
Product Status: Active
Number of Levels: 1
Positions Per Level: 6
Pitch: 0.150" (3.81mm)
Mating Orientation: 45° (135°) Angle with Board
Mounting Type: Through Hole
Wire Termination: Screwless - Push Button Clamp
LSF-SMT 3.81/06/135 3.5SN BK TU ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 281-8506-ND | 371-1885920000 | 21M2116 | |
| Product Name | Wire to Board | 300V 10A Electronic Connector | Connectors, Interconnects -Terminal Blocks- Wire to Board | Lsf-Smt 3.81/06/135 3.5Sn Bk Tu Rohs Compliant Weidmuller |
| Termination | Screwless - Push Button Clamp | Screwless | ||
| Mounting | Through Hole | Through Hole | ||
| Contact Pitch | 3.81 mm (0.1500 inch) | |||
| Contact Size (AWG) | 16 to 24 AWG |