Weidmuller Terminal Blocks - Wire to Board 1885730000

Description
TERM BLOCK 10POS 45DEG 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 10POS 45DEG 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2814-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2814-ND
Terminal Blocks - Wire to Board 281-2814-ND
TERM BLOCK 10POS 45DEG 3.5MM PCB

TERM BLOCK 10POS 45DEG 3.5MM PCB

Buy Now Datasheet
Terminal Block, 10 Contacts, 24-16 Awg; Pitch Spacing Weidmuller - 21M2097 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 10 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
21M2097
Terminal Block, 10 Contacts, 24-16 Awg; Pitch Spacing Weidmuller 21M2097
TERMINAL BLOCK, 10 CONTACTS, 24-16 AWG; Pitch Spacing:3.5mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK, 10 CONTACTS, 24-16 AWG; Pitch Spacing:3.5mm; No. of Positions:10Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2814-ND 21M2097
Product Name Terminal Blocks - Wire to Board Terminal Block, 10 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 10
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.304 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Ground terminal block - 2004-1307 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers