Weidmuller Terminal Blocks - Wire to Board 1885710000

Description
TERM BLOCK 8POS 45DEG 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 8POS 45DEG 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2813-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2813-ND
Terminal Blocks - Wire to Board 281-2813-ND
TERM BLOCK 8POS 45DEG 3.5MM PCB

TERM BLOCK 8POS 45DEG 3.5MM PCB

Buy Now Datasheet
LSF-SMT3.50/8/135 3.5 NR, C - 1885710000 - Heilind Electronics, Inc.
Wilmington, MA, United States
LSF-SMT3.50/8/135 3.5 NR, C
1885710000
LSF-SMT3.50/8/135 3.5 NR, C 1885710000
LSF-SMT3.50/8/135 3.5 NR, C

LSF-SMT3.50/8/135 3.5 NR, C

Buy Now
Terminal Block, 8 Contacts, 24-16 Awg; Pitch Spacing Weidmuller - 21M2095 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 8 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
21M2095
Terminal Block, 8 Contacts, 24-16 Awg; Pitch Spacing Weidmuller 21M2095
TERMINAL BLOCK, 8 CONTACTS, 24-16 AWG; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK, 8 CONTACTS, 24-16 AWG; Pitch Spacing:3.5mm; No. of Positions:8Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-2813-ND 1885710000 21M2095
Product Name Terminal Blocks - Wire to Board LSF-SMT3.50/8/135 3.5 NR, C Terminal Block, 8 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 8
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1468257 - RS Components, Ltd.
Specs
Mounting Options PCB; Plug-in
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Single Row and Tri-Barrier Blocks - HD-107-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details