Weidmuller Terminal Blocks - Wire to Board 1885690000

Description
TERM BLOCK 6POS 45DEG 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 6POS 45DEG 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2812-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2812-ND
Terminal Blocks - Wire to Board 281-2812-ND
TERM BLOCK 6POS 45DEG 3.5MM PCB

TERM BLOCK 6POS 45DEG 3.5MM PCB

Buy Now Datasheet
Terminal Block, 6 Contacts, 24-16 Awg; Pitch Spacing Weidmuller - 21M2093 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 6 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
21M2093
Terminal Block, 6 Contacts, 24-16 Awg; Pitch Spacing Weidmuller 21M2093
TERMINAL BLOCK, 6 CONTACTS, 24-16 AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK, 6 CONTACTS, 24-16 AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2812-ND 21M2093
Product Name Terminal Blocks - Wire to Board Terminal Block, 6 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 6
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546701-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 15
View Details
2 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers