Weidmuller Wire to Board 1885670000

Description
"4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138"" (3.50mm) Through Hole"
Request a Quote Datasheet
Description
"4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138"" (3.50mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - 281-2811-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
281-2811-ND
Wire to Board 281-2811-ND
"4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138"" (3.50mm) Through Hole"

"4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138"" (3.50mm) Through Hole"

Buy Now Datasheet
Singapore, Singapore
300V 12A Electronic Connector
371-1885670000
300V 12A Electronic Connector 371-1885670000
Spring Cage Terminal Block, 4 Pos, 3.5mm, 300V, 12A, Thru-Hole Product overview: 1885670000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, 12A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1885670000 can be used for catalog matching and distributor lookup.

Spring Cage Terminal Block, 4 Pos, 3.5mm, 300V, 12A, Thru-Hole Product overview: 1885670000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, 12A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1885670000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Terminal Blocks Wire to Board -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Wire to Board
Connectors, Interconnects Terminal Blocks Wire to Board
Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LSF-SMT Package: Tube Product Status: Active Pitch: 0.138" (3.50mm) Mating Orientation: 45° (135°) Angle with Board Wire Termination: Screwless - Push Button Clamp Operating Temperature: -50°C ~ 240°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LSF-SMT
Package: Tube
Product Status: Active
Pitch: 0.138" (3.50mm)
Mating Orientation: 45° (135°) Angle with Board
Wire Termination: Screwless - Push Button Clamp
Operating Temperature: -50°C ~ 240°C

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 281-2811-ND 371-1885670000
Product Name Wire to Board 300V 12A Electronic Connector Connectors, Interconnects Terminal Blocks Wire to Board
Termination Screwless - Push Button Clamp Screwless
Mounting Through Hole
Contact Pitch 3.51 mm (0.1380 inch)
Contact Size (AWG) 16 to 24 AWG
Unlock Full Specs
to access all available technical data