Weidmuller Terminal Blocks - Wire to Board 1885660000

Description
TERM BLOCK 3POS 45DEG 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 3POS 45DEG 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2810-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2810-ND
Terminal Blocks - Wire to Board 281-2810-ND
TERM BLOCK 3POS 45DEG 3.5MM PCB

TERM BLOCK 3POS 45DEG 3.5MM PCB

Buy Now Datasheet
LSF-SMT 3.50/03/135 3.5 BK TU - 1885660000 - Heilind Electronics, Inc.
Wilmington, MA, United States
LSF-SMT 3.50/03/135 3.5 BK TU
1885660000
LSF-SMT 3.50/03/135 3.5 BK TU 1885660000
LSF-SMT 3.50/03/135 3.5 BK TU

LSF-SMT 3.50/03/135 3.5 BK TU

Buy Now
Terminal Block, 3 Contacts, 24-16 Awg; Pitch Spacing Weidmuller - 21M2090 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 3 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
21M2090
Terminal Block, 3 Contacts, 24-16 Awg; Pitch Spacing Weidmuller 21M2090
TERMINAL BLOCK, 3 CONTACTS, 24-16 AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK, 3 CONTACTS, 24-16 AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-2810-ND 1885660000 21M2090
Product Name Terminal Blocks - Wire to Board LSF-SMT 3.50/03/135 3.5 BK TU Terminal Block, 3 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 3
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.82 - Screw terminal (Box clamp) socket - 9082 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, cRUus, ukca, CE-2, EAC-1
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - Wire to Board - 2946-2086-1105/700-000/997-605DKR-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details