Weidmuller Terminal Blocks - Wire to Board 1885650000

Description
TERM BLOCK 2POS 45DEG 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 2POS 45DEG 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2809-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2809-ND
Terminal Blocks - Wire to Board 281-2809-ND
TERM BLOCK 2POS 45DEG 3.5MM PCB

TERM BLOCK 2POS 45DEG 3.5MM PCB

Buy Now Datasheet
Terminal Block, 2 Contacts, 24-16 Awg; Pitch Spacing Weidmuller - 21M2089 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 2 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
21M2089
Terminal Block, 2 Contacts, 24-16 Awg; Pitch Spacing Weidmuller 21M2089
TERMINAL BLOCK, 2 CONTACTS, 24-16 AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK, 2 CONTACTS, 24-16 AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2809-ND 21M2089
Product Name Terminal Blocks - Wire to Board Terminal Block, 2 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 2
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Single Row and Tri-Barrier Blocks - FTB-704-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Terminal Blocks - Wire to Board - 2946-2060-452/998-404CT-ND - DigiKey
Specs
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 2
View Details
3 suppliers
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details