Weidmuller Connectors, Interconnects -Terminal Blocks- Wire to Board 1885650000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects -Terminal Blocks- Wire to Board Package: Tube Product Status: Active Pitch: 0.138" (3.50mm) Mating Orientation: 45° (135°) Angle with Board Mounting Type: Through Hole Wire Termination: Screwless - Push Button Clamp Operating Temperature: -50°C ~ 240°C Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects -Terminal Blocks- Wire to Board Package: Tube Product Status: Active Pitch: 0.138" (3.50mm) Mating Orientation: 45° (135°) Angle with Board Mounting Type: Through Hole Wire Termination: Screwless - Push Button Clamp Operating Temperature: -50°C ~ 240°C Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks- Wire to Board -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks- Wire to Board
Connectors, Interconnects -Terminal Blocks- Wire to Board
Manufacturer: Weidmüller Category: Connectors, Interconnects -Terminal Blocks- Wire to Board Package: Tube Product Status: Active Pitch: 0.138" (3.50mm) Mating Orientation: 45° (135°) Angle with Board Mounting Type: Through Hole Wire Termination: Screwless - Push Button Clamp Operating Temperature: -50°C ~ 240°C Housing Material: Liquid Crystal Polymer (LCP), Glass Filled

Manufacturer: Weidmüller
Category: Connectors, Interconnects -Terminal Blocks- Wire to Board
Package: Tube
Product Status: Active
Pitch: 0.138" (3.50mm)
Mating Orientation: 45° (135°) Angle with Board
Mounting Type: Through Hole
Wire Termination: Screwless - Push Button Clamp
Operating Temperature: -50°C ~ 240°C
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects -Terminal Blocks- Wire to Board
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2234-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details