Weidmuller Terminal Blocks - Wire to Board 1885240000

Description
TERM BLOCK 8POS 45DEG 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 8POS 45DEG 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2070-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2070-ND
Terminal Blocks - Wire to Board 281-2070-ND
TERM BLOCK 8POS 45DEG 3.5MM PCB

TERM BLOCK 8POS 45DEG 3.5MM PCB

Buy Now Datasheet
Pitch Spacing Weidmuller - 28AC7576 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Weidmuller
28AC7576
Pitch Spacing Weidmuller 28AC7576
Pitch Spacing:3.5mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole 135°RoHS Compliant: Yes

Pitch Spacing:3.5mm; No. of Positions:8Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole 135°RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2070-ND 28AC7576
Product Name Terminal Blocks - Wire to Board Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 8
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1468258 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Terminals - Screw Connectors - 36-7700-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-10A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
View Details