Manufacturer: Weidmüller
Category: Connectors, Interconnects -Terminal Blocks- Wire to Board
Series: Omnimate LSF-SMT
Package: Tube
Product Status: Active
Pitch: 0.200" (5.08mm)
Mating Orientation: 45° (135°) Angle with Board
Mounting Type: Through Hole
Wire Termination: Screwless - Push Button Clamp
Operating Temperature: -50°C ~ 240°C
LSF-SMT 5.08/03/135 3.5SN BK TU ROHS COMPLIANT: YES
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 21M2029 | |
| Product Name | Connectors, Interconnects -Terminal Blocks- Wire to Board | Lsf-Smt 5.08/03/135 3.5Sn Bk Tu Rohs Compliant Weidmuller |
| Connector Type | Wire to Board Connector |