Spring Cage Terminal Block, 2 Pos, 5.08mm, 300V, 12A, Thru-Hole Product overview: 1885020000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, 12A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1885020000 can be used for catalog matching and distributor lookup.
TERM BLOCK 2POS 45DEG 5.08MM PCB
"2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"
Manufacturer: Weidmüller
Category: Connectors, Interconnects -Terminal Blocks- Wire to Board
Package: Tube
Product Status: Active
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Mating Orientation: 45° (135°) Angle with Board
Mounting Type: Through Hole
Wire Termination: Screwless - Push Button Clamp
Operating Temperature: -50°C ~ 240°C
LSF-SMT 5.08/02/135 3.5SN BK TU ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 371-1885020000 | 4381-1885020000-ND | 21M2028 | |
| Product Name | 300V 12A Electronic Connector | Wire to Board | Connectors, Interconnects -Terminal Blocks- Wire to Board | Lsf-Smt 5.08/02/135 3.5Sn Bk Tu Rohs Compliant Weidmuller |
| Termination | Screwless | Screwless - Push Button Clamp | ||
| Voltage Rating | 300 volts | |||
| Current Rating | 10.0 amps | |||
| Mounting | Through Hole | Through Hole |