"9 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
Manufacturer: Weidmuller
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1141875-1884600000
Number of Positions: 9
Number of Levels: 1
Pitch: 5.0038 mm
Color: Black
Number of Rows: 1
Termination: Screwless
Voltage Rating: 300 V
Current Rating: 10 A
Number of Contacts: 9
Housing Material: Polymer
Approvals: CSA, cURus
Number of Circuits: 9
Voltage: 300 V
Contact Plating: Tin
Housing Color: Black
Number of Poles: 9
Current: 12 A
Stripping Length: 8 mm
Hole Diameter: 1.1 mm
Categories: Terminal Blocks
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -50 °C
Flammability Rating: UL94 V-0
Wire Gauge (Max): 24 AWG
Wire Gauge (Min): 16 AWG
Max Operating Temperature: 240 °C
Number of Positions Per Level: 9
LSF-SMT 5.00/09/135 1.5SN BK TU ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 281-2145-ND | 1141875-1884600000 | 21M1991 |
| Product Name | Wire to Board | Terminal Blocks - 1884600000 | Lsf-Smt 5.00/09/135 1.5Sn Bk Tu Rohs Compliant Weidmuller |
| Termination | Screwless - Push Button Clamp | Screwless | |
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 5 mm (0.1970 inch) |