Weidmuller LSF-SMT 5.00/02/135 1.5 BK TU 1884530000

Description
LSF-SMT 5.00/02/135 1.5 BK TU
Request a Quote Datasheet
Description
LSF-SMT 5.00/02/135 1.5 BK TU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LSF-SMT 5.00/02/135 1.5 BK TU - 1884530000 - Heilind Electronics, Inc.
Wilmington, MA, United States
LSF-SMT 5.00/02/135 1.5 BK TU
1884530000
LSF-SMT 5.00/02/135 1.5 BK TU 1884530000
LSF-SMT 5.00/02/135 1.5 BK TU

LSF-SMT 5.00/02/135 1.5 BK TU

Buy Now
Terminal Blocks - Wire to Board - 281-2138-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2138-ND
Terminal Blocks - Wire to Board 281-2138-ND
TERM BLOCK 2POS 45DEG 5MM PCB

TERM BLOCK 2POS 45DEG 5MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 2Pos, 28-14Awg; Pitch Spacing Weidmuller - 21M1984 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 28-14Awg; Pitch Spacing Weidmuller
21M1984
Tb, Wire To Brd, 2Pos, 28-14Awg; Pitch Spacing Weidmuller 21M1984
TB, WIRE TO BRD, 2POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1884530000 281-2138-ND 21M1984
Product Name LSF-SMT 5.00/02/135 1.5 BK TU Terminal Blocks - Wire to Board Tb, Wire To Brd, 2Pos, 28-14Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 2
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - DGWG126V1-XXP-BL - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
Triple-deck terminal block - Through terminal block - 2000-3203 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details