Weidmuller Terminal Blocks - Wire to Board 1884420000

Description
TERM BLOCK 8POS 45DEG 5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 8POS 45DEG 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2819-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2819-ND
Terminal Blocks - Wire to Board 281-2819-ND
TERM BLOCK 8POS 45DEG 5MM PCB

TERM BLOCK 8POS 45DEG 5MM PCB

Buy Now Datasheet
Terminal Block, 8 Contacts, 24-16 Awg; Pitch Spacing Weidmuller - 21M1975 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 8 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
21M1975
Terminal Block, 8 Contacts, 24-16 Awg; Pitch Spacing Weidmuller 21M1975
TERMINAL BLOCK, 8 CONTACTS, 24-16 AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK, 8 CONTACTS, 24-16 AWG; Pitch Spacing:5mm; No. of Positions:8Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2819-ND 21M1975
Product Name Terminal Blocks - Wire to Board Terminal Block, 8 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 8
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Pluggable Terminal Blocks - CCFXX0V5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Flanges
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers