Weidmuller Terminal Blocks - Wire to Board 1884400000

Description
TERM BLOCK 6POS 45DEG 5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 6POS 45DEG 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2818-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2818-ND
Terminal Blocks - Wire to Board 281-2818-ND
TERM BLOCK 6POS 45DEG 5MM PCB

TERM BLOCK 6POS 45DEG 5MM PCB

Buy Now Datasheet
Terminal Block, 6 Contacts, 24-16 Awg; Pitch Spacing Weidmuller - 21M1973 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 6 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
21M1973
Terminal Block, 6 Contacts, 24-16 Awg; Pitch Spacing Weidmuller 21M1973
TERMINAL BLOCK, 6 CONTACTS, 24-16 AWG; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK, 6 CONTACTS, 24-16 AWG; Pitch Spacing:5mm; No. of Positions:6Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2818-ND 21M1973
Product Name Terminal Blocks - Wire to Board Terminal Block, 6 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 6
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Single Row and Tri-Barrier Blocks - FTB-703-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Terminal Blk/Strip Wiring Dev - 339308 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
# of Contacts 10
View Details