Weidmuller Terminal Blocks - Wire to Board 1884380000

Description
TERM BLOCK 4POS 45DEG 5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 4POS 45DEG 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2817-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2817-ND
Terminal Blocks - Wire to Board 281-2817-ND
TERM BLOCK 4POS 45DEG 5MM PCB

TERM BLOCK 4POS 45DEG 5MM PCB

Buy Now Datasheet
Terminal Block, 4 Contacts, 24-16 Awg; Pitch Spacing Weidmuller - 21M1971 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 4 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
21M1971
Terminal Block, 4 Contacts, 24-16 Awg; Pitch Spacing Weidmuller 21M1971
TERMINAL BLOCK, 4 CONTACTS, 24-16 AWG; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK, 4 CONTACTS, 24-16 AWG; Pitch Spacing:5mm; No. of Positions:4Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2817-ND 21M1971
Product Name Terminal Blocks - Wire to Board Terminal Block, 4 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 4
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7772-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-05A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
IEC 1-Ckt Feed-Through Blk 16mm - 1492-J16-BR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Block Type Single Feed Through
View Details
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details