Weidmuller Terminal Blocks - Din Rail, Channel 1880440000

Description
CONN TERM BLK DISCONN 10-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONN 10-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4851-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4851-ND
Terminal Blocks - Din Rail, Channel 281-4851-ND
CONN TERM BLK DISCONN 10-30AWG

CONN TERM BLK DISCONN 10-30AWG

Buy Now Datasheet
Fused Terminal Block, 2Pos, 22-10Awg; No. Of Positions Weidmuller - 21M1878 - Newark, An Avnet Company
Chicago, IL, United States
Fused Terminal Block, 2Pos, 22-10Awg; No. Of Positions Weidmuller
21M1878
Fused Terminal Block, 2Pos, 22-10Awg; No. Of Positions Weidmuller 21M1878
FUSED TERMINAL BLOCK, 2POS, 22-10AWG; No. of Positions:2Positions ; Wire Size (AWG):22AWG to 10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:70V; Fuse Size Held:6.3mm x 32mm RoHS Compliant: Yes

FUSED TERMINAL BLOCK, 2POS, 22-10AWG; No. of Positions:2Positions; Wire Size (AWG):22AWG to 10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:70V; Fuse Size Held:6.3mm x 32mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4851-ND 21M1878
Product Name Terminal Blocks - Din Rail, Channel Fused Terminal Block, 2Pos, 22-10Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Features Diode
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 10 to 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.002 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
4 suppliers
Actuator terminal block - 2000-5317/101-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details