Weidmuller Connectors, Interconnects Terminal Blocks Din Rail, Channel 1880430000

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: W Package: Bulk Product Status: Active Type: Disconnect Number of Positions: 2 Number of Levels: 1 Terminal - Width: 9.1mm Termination Style: Screw
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: W Package: Bulk Product Status: Active Type: Disconnect Number of Positions: 2 Number of Levels: 1 Terminal - Width: 9.1mm Termination Style: Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: W Package: Bulk Product Status: Active Type: Disconnect Number of Positions: 2 Number of Levels: 1 Terminal - Width: 9.1mm Termination Style: Screw

Alternative Parts (Cross-Reference): Cross
Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: W
Package: Bulk
Product Status: Active
Type: Disconnect
Number of Positions: 2
Number of Levels: 1
Terminal - Width: 9.1mm
Termination Style: Screw

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Cable Connectors - NCK-MG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Test Connector Adapters - 1122224 - RS Components, Ltd.
Specs
Connector Type DIN Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details