Weidmuller Terminal Block, Din Rail, 4 Position, 14-2Awg; Rated Current Weidmuller 1879480000

Description
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 14-2AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 14-2AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 4 Position, 14-2Awg; Rated Current Weidmuller - 65T5830 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4 Position, 14-2Awg; Rated Current Weidmuller
65T5830
Terminal Block, Din Rail, 4 Position, 14-2Awg; Rated Current Weidmuller 65T5830
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 14-2AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4 POSITION, 14-2AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 65T5830
Product Name Terminal Block, Din Rail, 4 Position, 14-2Awg; Rated Current Weidmuller
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Units - 637930 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type F - German Schuko
View Details