Weidmuller Wta 4N Wdk 2.5 Weidmuller 1878660000

Description
WTA 4N WDK 2.5
Description
WTA 4N WDK 2.5

Suppliers

Company
Product
Description
Supplier Links
Wta 4N Wdk 2.5 Weidmuller - 11M0736 - Newark, An Avnet Company
Chicago, IL, United States
Wta 4N Wdk 2.5 Weidmuller
11M0736
Wta 4N Wdk 2.5 Weidmuller 11M0736
WTA 4N WDK 2.5

WTA 4N WDK 2.5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11M0736
Product Name Wta 4N Wdk 2.5 Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FL2B-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers