"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle, Under Board Through Hole"
TERM BLOCK HDR 6POS 5.08MM
SL-SMT 5.08HC/06/270FL 1.5SN BK BX ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1878140000-ND | 21M1851 |
| Product Name | Headers, Plugs and Sockets | Sl-Smt 5.08Hc/06/270Fl 1.5Sn Bk Bx Rohs Compliant Weidmuller |
| Connector Type | Header Connector |