"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle, Under Board Through Hole"
TERM BLOCK HDR 3POS 5.08MM
TERM BLOCK HDR 3POS 5.08MM
SL-SMT 5.08HC/03/270FL 1.5SN BK RL ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 281-1877000000TR-ND | 21M1769 |
| Product Name | Headers, Plugs and Sockets | Sl-Smt 5.08Hc/03/270Fl 1.5Sn Bk Rl Rohs Compliant Weidmuller |
| Connector Type | Header Connector |