Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LSF-SMT
Pitch: 0.197" (5.00mm)
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Mating Orientation: Horizontal with Board
Wire Termination: Screwless - Push Button Clamp
Contact Material - Plating: Copper Alloy - Tin Plated
Operating Temperature: -50°C ~ 240°C
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Spring Cage Terminal Block, 2 Pos, 5mm, RA, Thru-Hole, 10A, 300V Product overview: 1876240000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 300V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1876240000 can be used for catalog matching and distributor lookup.
LSF-SMT 5.00/02/90 1.5SN BK RL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 371-1876240000 | 55M1863 | |
| Product Name | Connectors, Interconnects Terminal Blocks Wire to Board | 10A 300V Electronic Connector | Lsf-Smt 5.00/02/90 1.5Sn Bk Rl Weidmuller |
| Connector Type | Wire to Board Connector |