Weidmuller Wire to Board 1875750000

Description
"7 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"
Request a Quote Datasheet
Description
"7 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - 1875750000-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
1875750000-ND
Wire to Board 1875750000-ND
"7 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"

"7 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"

Buy Now Datasheet
Lsf-Smt 5.08/07/180 3.5Sn Bk Rl Weidmuller - 55M1829 - Newark, An Avnet Company
Chicago, IL, United States
Lsf-Smt 5.08/07/180 3.5Sn Bk Rl Weidmuller
55M1829
Lsf-Smt 5.08/07/180 3.5Sn Bk Rl Weidmuller 55M1829
LSF-SMT 5.08/07/180 3.5SN BK RL

LSF-SMT 5.08/07/180 3.5SN BK RL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1875750000-ND 55M1829
Product Name Wire to Board Lsf-Smt 5.08/07/180 3.5Sn Bk Rl Weidmuller
Termination Screwless - Push Button Clamp
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-1408-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Hard Metric, Standard - 2684-103749-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NC1-FL2G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details