Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
WEIDMULLER
1875430000 -- LSF-SMT 7.50/03/90 3.5SN BK RL WEIDMULLER
Weidmuller
Lsf-Smt 7.50/03/90 3.5Sn Bk Rl Weidmuller
1875430000
Description
LSF-SMT 7.50/03/90 3.5SN BK RL
Newark, An Avnet Company
Done
Description
LSF-SMT 7.50/03/90 3.5SN BK RL
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Lsf-Smt 7.50/03/90 3.5Sn Bk Rl Weidmuller
55M1807
Lsf-Smt 7.50/03/90 3.5Sn Bk Rl Weidmuller
55M1807
LSF-SMT 7.50/03/90 3.5SN BK RL
LSF-SMT 7.50/03/90 3.5SN BK RL
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
55M1807
Product Name
Lsf-Smt 7.50/03/90 3.5Sn Bk Rl Weidmuller
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
ZS4800-2042 | Connector for AX8640: 24 V DC supply
View Details
TE Connectivity
Connector Backshells
020527N001
View Details
Keystone Electronics Corp.
Quick Connects, Quick Disconnect Connectors
1220
Specs
Connector Type
Board Mount Connector
Gender
Male / Plug
Mounting
Board, Chassis
View Details
Shenzhen QH Industrial Co., Ltd
Connector - 2 Pin 1.5mm DIP Pogo Pin Female
View Details