Weidmuller Heavy Duty Insert, Plug, 16 Pos; Product Range Weidmuller 1873570000

Description
HEAVY DUTY INSERT, PLUG, 16 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:6; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 16 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:6; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 16 Pos; Product Range Weidmuller - 21M1726 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 16 Pos; Product Range Weidmuller
21M1726
Heavy Duty Insert, Plug, 16 Pos; Product Range Weidmuller 21M1726
HEAVY DUTY INSERT, PLUG, 16 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:6; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 16 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:6; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 21M1726
Product Name Heavy Duty Insert, Plug, 16 Pos; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

375 Stainless Steel A.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 3/8" NPT; 0.375 inches
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8606 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread .875 [22.2]
View Details
2 suppliers