Weidmuller Heavy Duty Insert, Plug, 10 Pos; Product Range Weidmuller 1873550000

Description
HEAVY DUTY INSERT, PLUG, 10 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:4; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 10 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:4; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 10 Pos; Product Range Weidmuller - 21M1724 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 10 Pos; Product Range Weidmuller
21M1724
Heavy Duty Insert, Plug, 10 Pos; Product Range Weidmuller 21M1724
HEAVY DUTY INSERT, PLUG, 10 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:4; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 10 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:4; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 21M1724
Product Name Heavy Duty Insert, Plug, 10 Pos; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass PG Thread Plugs - 6700521 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Pipe Plug, Mechanical, High Pres., 4.9
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/4" F
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details