Weidmuller Heavy Duty Insert, Plug, 6 Pos; Product Range Weidmuller 1873530000

Description
HEAVY DUTY INSERT, PLUG, 6 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:3; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:24A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 6 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:3; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:24A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 6 Pos; Product Range Weidmuller - 21M1722 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 6 Pos; Product Range Weidmuller
21M1722
Heavy Duty Insert, Plug, 6 Pos; Product Range Weidmuller 21M1722
HEAVY DUTY INSERT, PLUG, 6 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:3; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:24A RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 6 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:3; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:24A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 21M1722
Product Name Heavy Duty Insert, Plug, 6 Pos; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

281 Stainless Steel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 0.281 inches
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Steel Hole Plug - 7610 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1.375 [34.9]
View Details
2 suppliers