Weidmuller Circular Cable Assemblies 1873310350

Description
SAIL-M12GM12G-PB-3.5 D
Request a Quote Datasheet
Description
SAIL-M12GM12G-PB-3.5 D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-1873310350-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-1873310350-ND
Circular Cable Assemblies 281-1873310350-ND
SAIL-M12GM12G-PB-3.5 D

SAIL-M12GM12G-PB-3.5D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-1873310350-ND
Product Name Circular Cable Assemblies
Cable Length 11.48 ft (34.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/1602-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Stability Cables - SP-24292-MM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details