Weidmuller Connectors, Interconnects Terminal Blocks Wire to Board 1870640000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LSF-SMT Pitch: 0.138" (3.50mm) Package: Tube Mating Orientation: Vertical with Board Contact Material - Plating: Copper Alloy - Tin Plated Operating Temperature: -50°C ~ 240°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LSF-SMT Pitch: 0.138" (3.50mm) Package: Tube Mating Orientation: Vertical with Board Contact Material - Plating: Copper Alloy - Tin Plated Operating Temperature: -50°C ~ 240°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Wire to Board -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Wire to Board
Connectors, Interconnects Terminal Blocks Wire to Board
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LSF-SMT Pitch: 0.138" (3.50mm) Package: Tube Mating Orientation: Vertical with Board Contact Material - Plating: Copper Alloy - Tin Plated Operating Temperature: -50°C ~ 240°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active Housing Material: Liquid Crystal Polymer (LCP), Glass Filled

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LSF-SMT
Pitch: 0.138" (3.50mm)
Package: Tube
Mating Orientation: Vertical with Board
Contact Material - Plating: Copper Alloy - Tin Plated
Operating Temperature: -50°C ~ 240°C
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled

Buy Now Datasheet
Lsf-Smt 3.50/02/180 1.5Sn Bk Tu Weidmuller - 55M1647 - Newark, An Avnet Company
Chicago, IL, United States
Lsf-Smt 3.50/02/180 1.5Sn Bk Tu Weidmuller
55M1647
Lsf-Smt 3.50/02/180 1.5Sn Bk Tu Weidmuller 55M1647
LSF-SMT 3.50/02/180 1.5SN BK TU

LSF-SMT 3.50/02/180 1.5SN BK TU

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 55M1647
Product Name Connectors, Interconnects Terminal Blocks Wire to Board Lsf-Smt 3.50/02/180 1.5Sn Bk Tu Weidmuller
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

5 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-05-327-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details