Weidmuller Pitch Spacing Weidmuller 1870580000

Description
Pitch Spacing:3.5mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V; Product Range:LSF-SMT Series RoHS Compliant: Yes
Description
Pitch Spacing:3.5mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V; Product Range:LSF-SMT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Weidmuller - 30AC3549 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Weidmuller
30AC3549
Pitch Spacing Weidmuller 30AC3549
Pitch Spacing:3.5mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V; Product Range:LSF-SMT Series RoHS Compliant: Yes

Pitch Spacing:3.5mm; No. of Positions:5Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V; Product Range:LSF-SMT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 30AC3549
Product Name Pitch Spacing Weidmuller
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details