TERM BLK 21P SIDE ENT 3.5MM PCB
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 281-7750-ND |
| Product Name | Terminal Blocks - Wire to Board |
| Mounting Options | PCB |
| Approvals | RoHS Compliant |
| Operating Temperature | -50 to 240 C (-58 to 464 F) |
| # of Contacts | 21 |