Weidmuller Terminal Block, Header, 7Pos, Th; Gender Weidmuller 1863310000

Description
TERMINAL BLOCK, HEADER, 7POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:7Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SC Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 7POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:7Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SC Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 7Pos, Th; Gender Weidmuller - 55AC5223 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 7Pos, Th; Gender Weidmuller
55AC5223
Terminal Block, Header, 7Pos, Th; Gender Weidmuller 55AC5223
TERMINAL BLOCK, HEADER, 7POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:7Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SC Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 7POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:7Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SC Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 55AC5223
Product Name Terminal Block, Header, 7Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
DIL Sockets - 1831581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Wire-Board Conn, Header, 34Pos, 2.54Mm; Connector Type Amphenol Communications Solutions - 62K6220 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold
View Details