TERM BLOCK HDR 6POS 3.81MM
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
TERM BLOCK HDR 6POS 3.81MM
SC-SMT 3.81/06/90G 3.2SN BK RL ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 281-1862880000DKR-ND | 44T6151 |
| Product Name | Headers, Plugs and Sockets | Sc-Smt 3.81/06/90G 3.2Sn Bk Rl Rohs Compliant Weidmuller |
| Connector Type | Header Connector |