Weidmuller Terminal Block, Header, 12Pos, Th; Gender Weidmuller 1862730000

Description
TERMINAL BLOCK, HEADER, 12POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:12Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 12POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:12Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 12Pos, Th; Gender Weidmuller - 55AC5215 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 12Pos, Th; Gender Weidmuller
55AC5215
Terminal Block, Header, 12Pos, Th; Gender Weidmuller 55AC5215
TERMINAL BLOCK, HEADER, 12POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:12Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 12POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:12Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 55AC5215
Product Name Terminal Block, Header, 12Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
DIL Sockets - 1831565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
D-Sub Standard Board Mount - D09S23A4GX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details