"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
HEADER, 3.81MM, R/A, 8WAY; Product Range:-; No. of Contacts:8Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Tin Plated RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1862630000-ND | 79T5465 |
| Product Name | Headers, Plugs and Sockets | Header, 3.81Mm, R/a, 8Way; Product Range Weidmuller |
| Connector Type | Header Connector |