Weidmuller Terminal Block, Header, 11Pos, Th; Gender Weidmuller 1862570000

Description
TERMINAL BLOCK, HEADER, 11POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:11Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 11POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:11Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 11Pos, Th; Gender Weidmuller - 55AC5214 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 11Pos, Th; Gender Weidmuller
55AC5214
Terminal Block, Header, 11Pos, Th; Gender Weidmuller 55AC5214
TERMINAL BLOCK, HEADER, 11POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:11Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 11POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:11Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 55AC5214
Product Name Terminal Block, Header, 11Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Backplane Conn, Header, 48Pos, 2Mm; Product Range Amphenol Communications Solutions - 06M1871 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details