Weidmuller Terminal Block Header, 3 Poles, 3.81Mm Pitch; Gender Weidmuller 1862480000

Description
TERMINAL BLOCK HEADER, 3 POLES, 3.81MM PITCH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:SC-SMT Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK HEADER, 3 POLES, 3.81MM PITCH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:SC-SMT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, 3 Poles, 3.81Mm Pitch; Gender Weidmuller - 55M1503 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, 3 Poles, 3.81Mm Pitch; Gender Weidmuller
55M1503
Terminal Block Header, 3 Poles, 3.81Mm Pitch; Gender Weidmuller 55M1503
TERMINAL BLOCK HEADER, 3 POLES, 3.81MM PITCH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:SC-SMT Series RoHS Compliant: Yes

TERMINAL BLOCK HEADER, 3 POLES, 3.81MM PITCH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:SC-SMT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 55M1503
Product Name Terminal Block Header, 3 Poles, 3.81Mm Pitch; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Discrete Sockets - 9094363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
DDR4 SMT - 10152535-0431K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT; Solder
View Details