Weidmuller Wzad 95N/120N Weidmuller 1859580000

Description
WZAD 95N/120N
Description
WZAD 95N/120N

Suppliers

Company
Product
Description
Supplier Links
Wzad 95N/120N Weidmuller - 44T6119 - Newark, An Avnet Company
Chicago, IL, United States
Wzad 95N/120N Weidmuller
44T6119
Wzad 95N/120N Weidmuller 44T6119
WZAD 95N/120N

WZAD 95N/120N

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44T6119
Product Name Wzad 95N/120N Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle UHF Female to UHF Male, Adapter - 9243 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female To SMA Male To SMA Female RF Adapter - ET-SFS-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details