CONN TERM BLK DISCONN 12-30AWG
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 30-12AWG; No. of Positions:2Positions
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 281-4835-ND | 8239596 | 12T2332 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Block, Din Rail, 2 Position, 30-12Awg; No. Of Positions Weidmuller |
| Termination Options | Screw Clamp | Screw Clamp; Screw | |
| Approvals | RoHS Compliant | RoHS Compliant | |
| Terminal Block Type | Single Feed Through | ||
| North American | 12 to 30 AWG | 12 AWG | 30 to 12 AWG |