Weidmuller Custom Parts - Custom Parts (0 - A) - 1847950000 1847950000

Description
Manufacturer: Weidmuller Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206276-1847950000 Contact Material: CuZn, Gold Length: 116 mm Housing Material: Plastic Approvals: cURus Housing Color: Grey Height: 26 mm Cable Length: 5 m Width: 54 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: Weidmuller Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206276-1847950000 Contact Material: CuZn, Gold Length: 116 mm Housing Material: Plastic Approvals: cURus Housing Color: Grey Height: 26 mm Cable Length: 5 m Width: 54 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 1847950000 - 1206276-1847950000 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 1847950000
1206276-1847950000
Custom Parts - Custom Parts (0 - A) - 1847950000 1206276-1847950000
Manufacturer: Weidmuller Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206276-1847950000 Contact Material: CuZn, Gold Length: 116 mm Housing Material: Plastic Approvals: cURus Housing Color: Grey Height: 26 mm Cable Length: 5 m Width: 54 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Weidmuller
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206276-1847950000
Contact Material: CuZn, Gold
Length: 116 mm
Housing Material: Plastic
Approvals: cURus
Housing Color: Grey
Height: 26 mm
Cable Length: 5 m
Width: 54 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1206276-1847950000
Product Name Custom Parts - Custom Parts (0 - A) - 1847950000
Unlock Full Specs
to access all available technical data