Weidmuller
Headers, Plugs and Sockets
1847430000
Description
TERM BLOCK HDR 8POS 5MM
Request a Quote
Email Supplier
Datasheet
Description
TERM BLOCK HDR 8POS 5MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
281-1847430000-ND |
|
Product Name
|
Headers, Plugs and Sockets |
|
Connector Type
|
Header Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Category
D-Sub Connector
Connector Type
Receptacle, Female Sockets
Mounting
Surface Mount, Right Angle
View Details
Connector Type
SMA; SMA Male
Gender
Male / Plug
Frequency
0.000 to 26.500 GHz
View Details
Keystone Electronics Corp.
Gender
Male / Plug
Mounting
Through Hole
View Details
2 suppliers
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details