Weidmuller Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets 1846110000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: Omnimate SLA Package: Bulk Product Status: Active Type: Plug, Male Pins Pitch (mm): 0.200" (5.08mm) Termination Style: Screw - Clamping Yoke (Tension Sleeve) Mounting Type: DIN Rail/Channel Torque - Screw: 0.4-0.5 Nm (3.5-4.4 Lb-In)
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: Omnimate SLA Package: Bulk Product Status: Active Type: Plug, Male Pins Pitch (mm): 0.200" (5.08mm) Termination Style: Screw - Clamping Yoke (Tension Sleeve) Mounting Type: DIN Rail/Channel Torque - Screw: 0.4-0.5 Nm (3.5-4.4 Lb-In)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Manufacturer: Weidmüller Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: Omnimate SLA Package: Bulk Product Status: Active Type: Plug, Male Pins Pitch (mm): 0.200" (5.08mm) Termination Style: Screw - Clamping Yoke (Tension Sleeve) Mounting Type: DIN Rail/Channel Torque - Screw: 0.4-0.5 Nm (3.5-4.4 Lb-In)

Manufacturer: Weidmüller
Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Series: Omnimate SLA
Package: Bulk
Product Status: Active
Type: Plug, Male Pins
Pitch (mm): 0.200" (5.08mm)
Termination Style: Screw - Clamping Yoke (Tension Sleeve)
Mounting Type: DIN Rail/Channel
Torque - Screw: 0.4-0.5 Nm (3.5-4.4 Lb-In)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
Headers & Wire Housings - 102387-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - G125-FV15005F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Board-Board Conn, Header, 24Way, 1Row; Connector Type Amphenol Communications Solutions - 22C3252 - Newark, An Avnet Company
Specs
Product Type IC Headers
Contact Plating Gold; Gold
View Details