Weidmuller Tb, Wire To Brd, 12Pos, 14Awg; Pitch Spacing Weidmuller 1845300000

Description
TB, WIRE TO BRD, 12POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:12Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 12POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:12Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 12Pos, 14Awg; Pitch Spacing Weidmuller - 72Y7258 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 12Pos, 14Awg; Pitch Spacing Weidmuller
72Y7258
Tb, Wire To Brd, 12Pos, 14Awg; Pitch Spacing Weidmuller 72Y7258
TB, WIRE TO BRD, 12POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:12Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 12POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:12Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 72Y7258
Product Name Tb, Wire To Brd, 12Pos, 14Awg; Pitch Spacing Weidmuller
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2850.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Double-deck terminal block - Fuse terminal block - 2002-2611/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details