Weidmuller Lm 3.50/07/135 3.2Sn Or Bx Rohs Compliant Weidmuller 1845250000

Description
LM 3.50/07/135 3.2SN OR BX ROHS COMPLIANT: YES
Description
LM 3.50/07/135 3.2SN OR BX ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The LM 3.50/07/135 3.2SN OR BX is a compact PCB terminal from Weidmvºller's OMNIMATE Signal series, featuring a 3.5 mm pitch and a clamping yoke connection. It accommodates conductor cross-sections ranging from 0.20 mm² to 1.5 mm² (28 to 14 AWG) and supports a maximum rated voltage of 320 V (IEC) and 300 V (UL) with a current rating of 16 A (IEC) and 10 A (UL). The terminal has a 135° conductor outlet direction and is designed for through-hole soldering with a solder pin length of 3.2 mm. It is constructed from PA insulating material in an orange color, compliant with RoHS standards, and has a temperature range suitable for operation from -50 °C to 100 °C. The product is packaged in boxes of 50 pieces and is suitable for various applications requiring reliable electrical connections.

Datasheet Summary
Powered by GS/AI

The LM 3.50/07/135 3.2SN OR BX is a compact PCB terminal from Weidmvºller's OMNIMATE Signal series, featuring a 3.5 mm pitch and a clamping yoke connection. It accommodates conductor cross-sections ranging from 0.20 mm² to 1.5 mm² (28 to 14 AWG) and supports a maximum rated voltage of 320 V (IEC) and 300 V (UL) with a current rating of 16 A (IEC) and 10 A (UL). The terminal has a 135° conductor outlet direction and is designed for through-hole soldering with a solder pin length of 3.2 mm. It is constructed from PA insulating material in an orange color, compliant with RoHS standards, and has a temperature range suitable for operation from -50 °C to 100 °C. The product is packaged in boxes of 50 pieces and is suitable for various applications requiring reliable electrical connections.

Suppliers

Company
Product
Description
Supplier Links
Lm 3.50/07/135 3.2Sn Or Bx Rohs Compliant Weidmuller - 21M1300 - Newark, An Avnet Company
Chicago, IL, United States
Lm 3.50/07/135 3.2Sn Or Bx Rohs Compliant Weidmuller
21M1300
Lm 3.50/07/135 3.2Sn Or Bx Rohs Compliant Weidmuller 21M1300
LM 3.50/07/135 3.2SN OR BX ROHS COMPLIANT: YES

LM 3.50/07/135 3.2SN OR BX ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21M1300
Product Name Lm 3.50/07/135 3.2Sn Or Bx Rohs Compliant Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details