Weidmuller Terminal Block, Wire To Brd, 5Pos, 14Awg; Pitch Spacing Weidmuller 1845230000

Description
TERMINAL BLOCK, WIRE TO BRD, 5POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:5Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WIRE TO BRD, 5POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:5Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 5Pos, 14Awg; Pitch Spacing Weidmuller - 72Y7251 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 5Pos, 14Awg; Pitch Spacing Weidmuller
72Y7251
Terminal Block, Wire To Brd, 5Pos, 14Awg; Pitch Spacing Weidmuller 72Y7251
TERMINAL BLOCK, WIRE TO BRD, 5POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:5Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 5POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:5Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 72Y7251
Product Name Terminal Block, Wire To Brd, 5Pos, 14Awg; Pitch Spacing Weidmuller
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.207 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7640-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details