Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LM
Pitch: 0.138" (3.50mm)
Color: Orange
Package: Bulk
Mating Orientation: Horizontal with Board
Operating Temperature: -50°C ~ 100°C
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors, Interconnects Terminal Blocks Wire to Board |
| Connector Type | Wire to Board Connector |