The BLT 5.08HC/10/180F SN OR BX is a female plug connector designed for PCB applications, featuring a 5.08 mm pitch and a top screw connection system. It accommodates up to 10 poles and is suitable for wire sizes ranging from 0.2 mm² to 2.5 mm². The connector is rated for a maximum voltage of 400 V and a current of 27 A, making it suitable for high current applications. It has a compact design with a 180° conductor outlet direction and includes features for labeling and coding. The connector is constructed from PBT insulating material and has a flammability rating of V-0. It is compliant with ROHS standards and has a wide operating temperature range from -50 °C to 100 °C. The product is packaged in boxes of 30 pieces.
BLT 5.08HC/10/180F SN OR BX ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 21M1205 |
| Product Name | Blt 5.08Hc/10/180F Sn Or Bx Rohs Compliant Weidmuller |