Weidmuller Terminal Block, Pluggable, 8Pos, 14Awg; Pitch Spacing Weidmuller 1844050000

Description
TERMINAL BLOCK, PLUGGABLE, 8POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:8Ways; Wire Size (AWG):26AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:27A; Rated Voltage:400V; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 8POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:8Ways; Wire Size (AWG):26AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:27A; Rated Voltage:400V; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 8Pos, 14Awg; Pitch Spacing Weidmuller - 61AC8945 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 8Pos, 14Awg; Pitch Spacing Weidmuller
61AC8945
Terminal Block, Pluggable, 8Pos, 14Awg; Pitch Spacing Weidmuller 61AC8945
TERMINAL BLOCK, PLUGGABLE, 8POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:8Ways; Wire Size (AWG):26AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:27A; Rated Voltage:400V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 8POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:8Ways; Wire Size (AWG):26AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:27A; Rated Voltage:400V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 61AC8945
Product Name Terminal Block, Pluggable, 8Pos, 14Awg; Pitch Spacing Weidmuller
Voltage Rating 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sensor supply terminal block - 2000-5372 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details